The MAX9155EXT+T from Maxim Integrated is a high-performance, low-jitter, low-power, single-channel LVDS repeater that operates at a signaling rate up to 800Mbps. This device is designed to extend the reach of high-speed data transmission in point-to-point baseband data or clock distribution applications.
Key Features
- High-Speed Data Transmission: With a signaling rate of up to 800Mbps, the MAX9155EXT+T is ideal for fast and efficient data transfer.
- Low-Jitter Performance: The repeater provides low-jitter performance, which is crucial for maintaining signal integrity over extended distances.
- Power Efficiency: It operates with a low supply voltage from 3.0V to 3.6V, making it a power-efficient choice for modern electronic systems.
- LVDS Signal Conditioning: The device includes LVDS signal conditioning features like input equalization and output pre-emphasis to combat the effects of interconnect losses.
- Small Footprint: Available in a tiny 6-bump UCSP™ (Ultra Chip-Scale Package) or a 6-pin SOT23 package, the MAX9155EXT+T saves valuable board space.
Applications
The MAX9155EXT+T is suitable for a wide range of applications where high-speed data transfer is required, including:
- Backplane and cable data transmission
- Clock distribution networks
- Networking switches and routers
- Base stations
- Industrial control links
- Medical imaging systems
Product Specifications
Parameter
Value
Signaling Rate
Up to 800Mbps
Supply Voltage
3.0V to 3.6V
Operating Temperature
-40°C to +85°C
Package
UCSP™ or SOT23
Overall, the MAX9155EXT+T is a robust and reliable solution for extending the reach of LVDS signals in a variety of high-speed communication and networking applications.