EN
  • EN
  • DE
  • IT

MAX9152EUE+

Part No MAX9152EUE+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 2X2 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 787169-MAX9152EUE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX9152
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9152EUE+ CAD Model

Description

Maxim Integrated MAX9152EUE+ High-Speed LVDS Quad Repeater

The MAX9152EUE+ from Maxim Integrated is a state-of-the-art high-speed Low-Voltage Differential Signaling (LVDS) quad repeater designed to manage LVDS signals. This device is particularly suitable for applications requiring high data rates, low power consumption, and minimal electromagnetic interference (EMI). It is commonly used in networking, telecommunications, and computing applications where signal integrity and reliability are critical.

The repeater operates over a wide frequency range, making it an excellent choice for systems that require fast data transmission, such as gigabit Ethernet, Fibre Channel, and other serial communication protocols. The MAX9152EUE+ supports data rates up to 800Mbps per channel, providing the necessary bandwidth for high-speed data transfer.

One of the key features of the MAX9152EUE+ is its ability to extend the reach of high-speed signals. It can regenerate signals to travel over longer distances without degradation, which is essential in large systems or systems with challenging signal environments. The device's LVDS outputs are designed to drive long cables or trace lengths while maintaining signal quality.

The MAX9152EUE+ offers a low-voltage operating range from 3.0V to 3.6V, which helps to reduce power consumption in the system. Additionally, the device includes fail-safe circuitry that ensures a known output state when input signals are undriven, enhancing system reliability.

The repeater comes in a compact 16-pin TSSOP package, which is suitable for space-constrained applications. It also features flow-through pinouts that simplify PCB layout by keeping the input and output traces separated and minimizing crosstalk.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX9152EUE+'s design, making it an ideal choice for designers looking to implement high-speed differential signaling in their systems with confidence. With its robust performance and advanced features, the MAX9152EUE+ is a versatile component that enhances the functionality and efficiency of a wide range of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess