The MAX1108CUB+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC features a dual-channel configuration and is designed to operate with a single +2.7V to +3.6V supply, making it an ideal choice for battery-powered devices and portable applications.
Key Features
- Resolution: 10-bit resolution provides fine detail in signal conversion, ensuring accurate digital representation of the analog input.
- Dual Channel: Features two analog input channels, allowing for the simultaneous sampling of different signals.
- Low Power Consumption: Designed for power-sensitive applications, it maintains excellent performance while minimizing power usage.
- High-Speed Operation: Offers a fast conversion rate, making it suitable for high-speed data acquisition systems.
- Serial Interface: Equipped with a SPI/QSPI™/MICROWIRE™-compatible serial interface for easy integration with most microcontrollers and digital systems.
- Small Package: Available in a compact 10-pin µMAX package, it saves valuable board space in space-constrained applications.
Applications
The MAX1108CUB+ is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Battery-powered instruments
- Portable medical devices
- Industrial control systems
- Embedded systems
Technical Specifications
Parameter
Value
Resolution
10-bit
Number of Channels
2
Supply Voltage
+2.7V to +3.6V
Package
10-pin µMAX
Interface Type
SPI/QSPI™/MICROWIRE™
For designers seeking a robust and efficient ADC solution, the MAX1108CUB+ from Maxim Integrated offers a blend of performance, power efficiency, and compactness, making it an excellent choice for a wide range of applications.