EN
  • EN
  • DE
  • IT

TPS65630BRGER

Part No TPS65630BRGER
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707966-TPS65630BRGER
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65630BRGER CAD Model

Description

The TPS65630BRGER is a high-performance, integrated power management IC designed by Texas Instruments, a leader in semiconductor solutions. This advanced device is specifically engineered to cater to the power requirements of multi-core processors, FPGAs, and other digital ICs that demand efficient and reliable power distribution.

Key Features

  • Versatile Power Solution: The TPS65630BRGER offers multiple output voltages, which can be programmed to suit a variety of applications. This flexibility ensures compatibility with a wide range of digital cores and peripherals.
  • High Efficiency: With its state-of-the-art design, this power management IC achieves high efficiency across a broad load range, making it ideal for battery-powered devices where energy conservation is crucial.
  • Compact Footprint: Housed in a compact BGA package, the TPS65630BRGER saves valuable board space, which is essential for modern, space-constrained electronic designs.
  • Thermal Management: The device includes advanced thermal management features to maintain optimal performance and reliability, even under high load conditions.

Applications

The TPS65630BRGER is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Multi-core processors and systems-on-chip (SoCs)
  • Field-programmable gate arrays (FPGAs)
  • Networking and telecommunication equipment
  • Industrial and automotive systems

Technical Specifications

The device operates over a wide input voltage range and provides multiple regulated outputs with high accuracy. It includes features such as soft start, power sequencing, and power-good signals to ensure stable operation of connected digital systems.

Quality and Reliability

As with all Texas Instruments products, the TPS65630BRGER is manufactured to the highest quality standards, ensuring robust performance and longevity in the field. Customers can trust the reliability and performance of this power management solution to meet their stringent requirements.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
Lowest to $0.5111
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $13.4708
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $5.6234

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0971 $58.8449
45+ $2.5413 $114.3585
69+ $2.4619 $169.8711
95+ $2.3825 $226.3375
122+ $2.3031 $280.9782
163+ $2.0648 $336.5624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess