EN
  • EN
  • DE

MAX913EUA +

Part No MAX913EUA +
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707250-MAX913EUA +
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX913EUA + CAD Model

Description

Maxim Integrated MAX913EUA+ High-Speed Comparator

The Maxim Integrated MAX913EUA+ is a precision, high-speed comparator designed for the most demanding applications where speed and accuracy are paramount. This device is particularly well-suited for high-frequency, fast-switching circuits, providing a robust solution for systems requiring critical timing and signal discrimination.

Key Features

  • Fast Propagation Delay: The MAX913EUA+ boasts an impressive propagation delay of typically 10ns, ensuring rapid response times in high-speed signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it ideal for power-sensitive designs.
  • Single +5V Supply: The device operates from a single +5V supply, simplifying power supply design and reducing system complexity.
  • Internal Hysteresis: With built-in hysteresis, the MAX913EUA+ offers enhanced noise immunity, ensuring stable operation even in noisy environments.
  • PECL-Compatible Outputs: The comparator features PECL-compatible outputs, which are ideal for interfacing with high-speed logic families.
  • Latch Function: An integrated latch function provides the ability to hold the output state, which is useful for timing and logic coordination in complex systems.

Applications

The MAX913EUA+ is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square-wave shapers
  • Line receivers
  • High-speed sampling circuits

Package and Reliability

Encased in a space-saving 8-pin µMAX package, the MAX913EUA+ is designed for compact PCB layouts, offering high integration without sacrificing performance. Maxim Integrated's commitment to quality ensures that this comparator meets stringent reliability standards, providing consistent performance across a wide range of operating conditions.

With its combination of speed, precision, and low power consumption, the Maxim Integrated MAX913EUA+ is a top choice for engineers looking to enhance the performance of their digital and analog systems.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess