EN
  • EN
  • DE

MAX9107ESA+

Part No MAX9107ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPAR LP DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type TTL
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Input Offset (Max) 1.6mV @ 5V
Current - Input Bias (Max) 0.125μA @ 5V
Current - Quiescent (Max) 700μA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 25ns
Hysteresis 2mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 113838-MAX9107ESA+
Ultra Librarian 3D Model Ultra Librarian MAX9107ESA+ CAD Model

Description

Maxim Integrated MAX9107ESA+ Voltage Comparator

The MAX9107ESA+ is a high-performance, low-power voltage comparator from Maxim Integrated designed to offer precise voltage level detection and control in a wide array of electronic applications. This device is well-suited for portable and battery-powered equipment due to its ultra-low power consumption and compact design.

Constructed with Maxim's advanced process technology, the MAX9107ESA+ features a single comparator with a typical input offset voltage of just 0.5mV, ensuring high accuracy in voltage comparison tasks. The comparator operates with a single supply voltage ranging from +2.5V to +5.5V, making it versatile for various circuits and systems.

The device provides a fast response time with a propagation delay of typically 7µs, which is essential for systems where quick decision-making is crucial. This attribute, combined with its rail-to-rail input capability, allows for a wide dynamic range and makes the MAX9107ESA+ an excellent choice for applications such as window detectors, level shifters, and analog-to-digital converter (ADC) threshold detectors.

Furthermore, the MAX9107ESA+ comes in a space-saving 8-pin SOIC package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

Key features of the MAX9107ESA+ include:

  • Ultra-low power consumption, ideal for battery-operated devices
  • Single-supply operation from +2.5V to +5.5V
  • Low input offset voltage of 0.5mV for precise voltage detection
  • Fast 7µs propagation delay for responsive operation
  • Rail-to-rail input range for increased flexibility
  • Compact 8-pin SOIC package for space-saving applications
  • Wide operating temperature range for use in diverse environments

Whether you're designing power management systems, threshold detectors, or any other application requiring a reliable and efficient voltage comparison solution, the MAX9107ESA+ from Maxim Integrated is an excellent choice that combines performance, power efficiency, and compactness in one package.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3203 $50.5624
20+ $5.1859 $103.7180
30+ $5.0239 $150.7170
42+ $4.8618 $204.1956
54+ $4.6997 $253.7838
72+ $4.2136 $303.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess