EN
  • EN
  • DE

MAX909CPA

Part No MAX909CPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Comparator Single ±2.75V/5.5V 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Common Mode Rejection Ratio 86.02 dB
Input Bias Current 300 nA
Input Offset Voltage (Vos) 2 mV
Maximum Operating Temperature 70 °C
Max Power Dissipation 727 mW
Max Supply Current 1.8 mA
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 1.8 mA
Number of Channels 1
Power Supply Rejection Ratio (PSRR) 86.02 dB
RoHS Compliant
Win Source Part Number 1075824-MAX909CPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX909CPA CAD Model

Description

The MAX909CPA is a highly precise microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required in critical applications. This supervisory circuit ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions.

Key Features

  • Power Supply Monitoring: The MAX909CPA constantly monitors the power supply voltage and maintains the system integrity by providing reset signals to the µP during out-of-tolerance conditions.
  • Manual Reset: A manual reset feature allows for a reset to be triggered with an external button or signal, providing additional system control.
  • Low Power Consumption: Designed for low-power operation, the MAX909CPA is ideal for battery-operated systems, consuming minimal power and extending the battery life of the application.
  • High Accuracy: With its precision voltage monitoring, the device ensures reliable operation by accurately detecting under-voltage conditions.
  • Compact Package: The MAX909CPA is available in an 8-pin PDIP package, making it suitable for space-constrained applications.

Applications

The MAX909CPA is versatile and can be used in a wide range of applications, including:

  • Computers and Controllers
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Critical µP and µC Power Monitoring

Technical Specifications

Parameter Value
Supply Voltage Range 4.5V to 5.5V
Reset Threshold Voltage Typically 4.65V (Adjustable)
Operating Temperature -40°C to +85°C
Package Type 8-Pin PDIP

With the MAX909CPA, Maxim Integrated continues to reinforce its commitment to providing robust and reliable integrated circuits that enhance the performance and dependability of electronic systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess