EN
  • EN
  • DE

MAX9092AKA+T

Part No MAX9092AKA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual 5.5V 8-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Common Mode Rejection Ratio 90 dB
Contact Plating Tin
Input Bias Current 250 nA
Input Offset Voltage (Vos) 7 mV
Maximum Operating Temperature 125 °C
Max Power Dissipation 408.2 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Elements 2
Number of Pins 8
Output Current 35 mA
Propagation Delay 110 ns
Quiescent Current 200 µA
Radiation Hardening No
RoHS Compliant
Type General Purpose
Voltage Gain 93.98 dB
Win Source Part Number 1075822-MAX9092AKA+T
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9092AKA+T CAD Model

Description

Maxim Integrated's MAX9092AKA+T - Dual, Low-Power, Single-Supply Comparators

The MAX9092AKA+T from Maxim Integrated is a high-performance, dual comparator designed to offer precision voltage comparison with low power consumption. This component operates from a single +2.5V to +5.5V supply, making it an ideal choice for battery-powered devices and portable applications where power efficiency is crucial.

With a typical supply current of just 60µA per comparator at +5V, the MAX9092AKA+T is optimized for systems that require long-term operation without frequent battery changes. Its low-power characteristics do not come at the expense of speed, as this device boasts a fast propagation delay of only 200ns, ensuring responsive performance in time-critical applications.

The MAX9092AKA+T features an internal hysteresis which enhances noise immunity and prevents oscillation. This makes the comparator particularly suitable for noisy environments where stable operation is essential. The input voltage range includes the ground, thereby providing the flexibility to work with low voltage signals effectively.

This high-quality component is available in a compact 8-pin SOT23 package, which is space-saving and ideal for space-constrained applications. Its small footprint allows for integration into a wide variety of electronic systems without significantly impacting the overall design size.

Furthermore, the MAX9092AKA+T offers a push-pull output stage. This type of output configuration eliminates the need for an external pull-up resistor and simplifies the design by directly interfacing with TTL and CMOS logic. The output stage is capable of sinking and sourcing current, making it versatile for driving various loads.

With its robust feature set, the MAX9092AKA+T from Maxim Integrated stands out as a reliable choice for designers looking to implement voltage comparison in their systems. Whether it's for monitoring battery levels, creating window comparators, or implementing voltage level translators, this dual comparator combines efficiency with performance to meet a wide range of design requirements.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9178 $53.2602
21+ $4.8557 $101.9697
32+ $4.7039 $150.5248
44+ $4.5522 $200.2968
57+ $4.4005 $250.8285
77+ $3.9452 $303.7804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,572 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess