EN
  • EN
  • DE

MAX9075EUK-T

Part No MAX9075EUK-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 1mV @ 5V
Current - Input Bias (Maximum) 0.005μA @ 5V
Maximum Quiescent Current 6.6μA
CMRR, PSRR (Typ) 82dB CMRR, 77dB PSRR
Propagation Delay (Maximum) 580ns
Operating Temperature Range -40°C ~ 85°C
Package SC-74A, SOT-753
Mounting SMD
Manufacturer Package SOT-23-5
Win Source Part Number 787154-MAX9075EUK-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9075EUK-T CAD Model

Description

The MAX9075EUK-T from Maxim Integrated is a high-performance, single-supply operational amplifier (op-amp) that offers precision, low power consumption, and a compact SOT23 package, making it an ideal choice for a wide range of applications. Its design focuses on maintaining high accuracy without sacrificing power efficiency, which is essential for battery-powered and portable devices.

Key Features

  • Single-Supply Operation: The MAX9075 operates from a single +2.5V to +5.5V power supply, which is convenient for systems that require a minimal power supply design.
  • Low Power Consumption: With a quiescent current of just 21µA, this op-amp is optimized for power-sensitive applications, helping to extend battery life in portable devices.
  • High Precision: The MAX9075 provides high precision with a low 100µV input offset voltage, ensuring accurate signal amplification and processing in precision applications.
  • Rail-to-Rail Outputs: It features rail-to-rail output capability, which allows the output signal to swing close to the power supply rails, maximizing the dynamic range in low voltage systems.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads up to 200pF, providing reliable performance in a variety of configurations.
  • Compact SOT23 Package: The small form factor of the SOT23 package makes the MAX9075EUK-T an excellent choice for space-constrained applications such as portable devices, wearables, and medical monitoring equipment.

Applications

The MAX9075EUK-T is suited for a broad range of applications, including but not limited to:

  • Battery-Powered Devices
  • Portable Medical Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Notebook Computers
  • Handheld Consumer Products

With its combination of low power consumption, high precision, and compact packaging, the MAX9075EUK-T from Maxim Integrated stands out as a versatile and efficient solution for designers looking to optimize their analog circuitry in small and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5906 $63.6240
90+ $1.3052 $117.4680
140+ $1.2644 $177.0160
190+ $1.2236 $232.4840
245+ $1.1827 $289.7615
330+ $1.0604 $349.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess