EN
  • EN
  • DE

MAX902CDP

Part No MAX902CDP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707209-MAX902CDP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX902CDP CAD Model

Description

Maxim Integrated MAX902CDP Product Overview

The Maxim Integrated MAX902CDP is a high-performance, low-power comparator designed for a wide range of applications requiring precise voltage or current comparison. With its dual comparator configuration, the MAX902CDP offers versatility in systems where multiple comparisons are necessary, such as signal processing, control systems, and communication devices.

Key Features

  • High-Speed Operation: The MAX902CDP boasts fast propagation delays, making it suitable for high-frequency applications where timing is critical.
  • Low Power Consumption: Designed with power efficiency in mind, this comparator minimizes power usage, making it ideal for battery-powered and portable devices.
  • Dual Comparators: The inclusion of two independent comparators in a single package allows for compact and efficient designs, saving board space and reducing component count.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system power requirements and ensuring compatibility with both digital and analog circuits.
  • Flexible Input Range: The input voltage range extends from the negative supply rail to the positive supply rail, providing design flexibility and ease of interfacing with other circuit elements.
  • Output Latch Function: An integrated latch function enables the MAX902CDP to retain output states, useful for capturing and holding comparison results.

Applications

  • High-speed ADCs
  • Zero-crossing detectors
  • Window comparators
  • Voltage monitoring
  • Battery-powered devices
  • Logic level translation

The MAX902CDP is housed in a 14-pin plastic DIP package, ensuring easy integration into a variety of circuit designs. Its robust construction and proven reliability make it a go-to choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems.

Overall, the Maxim Integrated MAX902CDP stands out as a versatile and reliable component that can significantly improve the functionality of a wide range of electronic products. Its combination of speed, power efficiency, and dual-comparator integration makes it a valuable asset in any designer's toolkit.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess