EN
  • EN
  • DE

MAX9021AXK-TG096

Part No MAX9021AXK-TG096
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOT23-3
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 754672-MAX9021AXK-TG096
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX9021AXK-TG096 CAD Model

Description

Maxim Integrated MAX9021AXK-TG096 Precision Comparator

The MAX9021AXK-TG096 is a high-performance precision comparator from Maxim Integrated, renowned for its ultra-low power consumption and compact form factor. Designed for a wide array of applications, including portable and battery-powered devices, this precision comparator is an ideal choice for engineers looking to optimize their designs for energy efficiency and space constraints.

At the heart of the MAX9021AXK-TG096 is its ability to operate with a single supply voltage ranging from +2.5V to +5.5V, or with a dual supply configuration of ±1.25V to ±2.75V. This flexibility in power supply makes it suitable for various applications without the need for additional voltage regulation components.

One of the standout features of the MAX9021AXK-TG096 is its low power consumption, drawing a mere 4µA of supply current. This characteristic is particularly beneficial for battery-powered devices where power efficiency is crucial to extending operational life. Additionally, the device boasts a fast propagation delay of just 4.5µs, ensuring quick response times in systems that require high-speed performance.

The MAX9021AXK-TG096 comes in a tiny SOT23-5 package, making it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on performance, offering a high input offset voltage of merely 0.5mV and an input bias current of 1pA, which is particularly useful in precision applications.

This comparator also features an internal hysteresis that ensures clean output switching, even with slow-moving input signals or in the presence of noise, thus reducing false triggering and improving system reliability. Moreover, the MAX9021AXK-TG096 is designed with a push-pull output stage that can sink and source current, eliminating the need for an external pull-up resistor and further simplifying the design.

In summary, the MAX9021AXK-TG096 from Maxim Integrated is a high-quality, precision comparator that offers ultra-low power consumption, fast response times, and a compact footprint. Its robust feature set makes it suitable for a variety of applications, especially where power efficiency and space savings are critical considerations.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1226 $72.2452
4+ $29.6396 $118.5584
7+ $28.7133 $200.9931
9+ $27.7870 $250.0830
11+ $26.8607 $295.4677
15+ $24.0818 $361.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess