EN
  • EN
  • DE

MT41J256M8DA-15E:H

Part No MT41J256M8DA-15E:H
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941290-MT41J256M8DA-15E:H
Ultra Librarian 3D Model Ultra Librarian MT41J256M8DA-15E:H CAD Model

Description

The MT41J256M8DA-15E:H is a DDR3L SDRAM module from Micron Technology Inc., designed to provide high-speed memory access while consuming low power. It is configured as a 256Mb x 8 device, resulting in a total capacity of 2 Gigabit (2Gb) or 256 Megabytes (MB). The DDR3L designation indicates that it operates at a reduced voltage of 1.35V, contributing to energy efficiency. This memory module is suitable for various applications requiring high bandwidth and low power consumption.

Applications:

  • Networking: Used in routers, switches, and network interface cards (NICs) to handle data buffering and high-speed packet processing.
  • Industrial Automation: Integrated into industrial PCs, programmable logic controllers (PLCs), and other automation equipment to provide reliable memory for real-time control systems.
  • Embedded Systems: Found in various embedded systems, including single-board computers (SBCs) and system-on-modules (SOMs), for efficient memory management.
  • Consumer Electronics: Used in smart TVs, set-top boxes, and other media devices to support high-resolution video playback and fast application loading.
  • Automotive: Deployed in automotive infotainment systems and advanced driver-assistance systems (ADAS) to enable complex data processing and real-time decision-making.

Features:

  • DDR3L Technology: Operates at 1.35V, offering reduced power consumption compared to standard DDR3 memory.
  • High Speed: Supports data transfer rates up to 1600 MT/s (MegaTransfers per second), ensuring rapid data access.
  • 8n-Prefetch Architecture: Improves memory throughput by prefetching data in blocks of eight words.
  • On-Die Termination (ODT): Reduces signal reflections and improves signal integrity at high speeds.
  • Write Leveling: Optimizes write timing to enhance data reliability.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Energy Efficiency: Lower voltage operation reduces power consumption, extending battery life in portable devices and lowering operating costs in servers.
  • High Performance: Fast data transfer rates enable quicker application loading and smoother multitasking.
  • Improved Reliability: Advanced features like ODT and write leveling ensure data integrity and system stability.
  • Reduced Heat Generation: Lower power consumption translates to less heat, simplifying thermal management.
  • Long Lifespan: Designed for durability and long-term availability, providing a stable and reliable component for manufacturers.

Additional Details:

The MT41J256M8DA-15E:H is typically packaged in a FBGA (Fine-pitch Ball Grid Array) format, allowing for efficient board layout and assembly. The suffix ':H' likely indicates specific testing or screening criteria applied to the module, possibly related to temperature or speed performance. It includes features like asynchronous reset and ZQ calibration to enhance signal integrity and ensure reliable operation across various conditions. The module's compatibility with JEDEC standards simplifies integration into a wide range of systems.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess