Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type TTL
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Voltage - Input Offset (Max) 4mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Quiescent (Max) 15mA,12mA,6mA
CMRR, PSRR (Typ) 82.5dB CMRR, 80dB PSRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 143767-MAX901BESE+
Ultra Librarian 3D Model Ultra Librarian MAX901BESE+ CAD Model

Description

Product Overview: MAX901BESE+ from Maxim Integrated

The MAX901BESE+ is a high-performance, fast, voltage comparator from Maxim Integrated, designed to deliver precision and speed in a variety of applications. This comparator is well-suited for systems requiring high-speed analog-to-digital conversion, zero-crossing detectors, or high-speed triggers for digital circuits.

Key Features:

  • Fast Propagation Delay: The MAX901BESE+ boasts an impressive propagation delay of typically 10ns, making it ideal for high-speed applications where response time is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, which is crucial for battery-powered and energy-sensitive systems.
  • Dual Comparators: It features two independent voltage comparators in a single package, providing flexibility and saving space in system design.
  • Wide Supply Voltage Range: The device can operate over a wide supply voltage range from ±4.5V to ±5.5V, accommodating various power supply configurations.
  • High Accuracy: With a tight offset voltage specification, the MAX901BESE+ ensures high accuracy in voltage comparison, critical for precision applications.
  • Latch Function: It includes a latch function that allows the comparator to retain its output state until it is reset, which is useful for capturing and holding events.

Applications:

The MAX901BESE+ is versatile and can be used in a wide range of applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors in power management systems
  • Window comparators
  • Pulse and square wave generators
  • High-speed sampling circuits
  • Relay drivers and oscillators

Package and Quality:

The MAX901BESE+ is offered in a 16-pin narrow SO package, allowing for easy integration into a variety of circuit designs. Maxim Integrated ensures high-quality standards, and the product is designed to meet the rigorous demands of industrial and commercial applications.

With its combination of speed, precision, and low power, the MAX901BESE+ from Maxim Integrated stands out as an excellent choice for designers looking to optimize their high-speed signal processing applications.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR DUAL DIFF 14-SOIC
Lowest to $7.1057
ECAD model for NE521DG
ON Semiconductor
IC COMPARATOR DUAL LV 8UDFN
Lowest to $0.5954
ECAD model for NCS2220AMUT1G
Texas Instruments
IC COMPARATOR LP DUAL TO99-8
Need more? Email Us
ECAD model for LM293H/NOPB
Maxim Integrated
IC COMP QUAD W/REF 16SOIC
Lowest to $6.3701
ECAD model for MAX924CSE+T
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Lowest to $56.1599
ECAD model for LTC1444IS#PBF
Analog Devices Inc.
IC COMP SNGL 4NS ULTRFAST 8-SOIC
Lowest to $5.7455
ECAD model for AD8611ARZ
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14DIP
Need more? Email Us
ECAD model for MCP6544-I/P
ON Semiconductor
IC COMP QUAD SGL SUPP 14-TSSOP
Lowest to $0.6455
ECAD model for NCV2901DTBR2G
NXP / Nexperia
IC COMPARATOR LOW VOLTAGE 6XSON
Need more? Email Us
ECAD model for NCX2202GM,115

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention