EN
  • EN
  • DE

MAX9017BEKA+

Part No MAX9017BEKA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707198-MAX9017BEKA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9017BEKA+ CAD Model

Description

Product Overview: MAX9017BEKA+ from Maxim Integrated

The MAX9017BEKA+ is a high-precision, low-power comparator from Maxim Integrated, designed to offer an optimal solution for a variety of applications requiring voltage or current monitoring. This device is part of a family of comparators that are renowned for their reliability and performance in critical and power-sensitive applications.

Key Features

  • Low Power Consumption: The MAX9017BEKA+ is designed for power-efficient operation, making it suitable for battery-powered devices and portable applications.
  • High Precision: With a tight offset voltage and a low voltage drift over temperature, this comparator ensures accurate measurements and stable performance.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power levels and ensuring flexibility in system design.
  • Single or Dual Supply Operation: The device can be configured to work with either a single supply or a dual supply, providing design versatility.
  • Fast Response Time: The comparator boasts a quick response time, which is critical for applications that require rapid signal processing.
  • Internal Hysteresis: Internal hysteresis helps to prevent output toggling due to noise, thereby enhancing the stability of the output signal.

Applications

  • Battery Monitoring
  • Threshold Detection/Window Comparison
  • Zero-Crossing Detectors
  • Level Translators
  • Portable Equipment
  • Medical Devices
  • Industrial Control Systems

Package and Quality

The MAX9017BEKA+ comes in a compact 8-pin SOT23 package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality standards, and this product is no exception, providing reliable performance for the most demanding environments.

Conclusion

With its combination of low power consumption, high precision, and quick response time, the MAX9017BEKA+ from Maxim Integrated stands out as a versatile and efficient solution for a wide range of voltage and current monitoring tasks. Whether it's for industrial, medical, or consumer electronics, this comparator is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1504 $64.6016
9+ $13.2525 $119.2725
14+ $12.8378 $179.7292
19+ $12.4243 $236.0617
25+ $12.0097 $300.2425
33+ $10.7669 $355.3077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess