EN
  • EN
  • DE

ST72F361AR6TAE

Part No ST72F361AR6TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1.5K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 212214-ST72F361AR6TAE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F361AR6TAE CAD Model

Description

ST72F361AR6TAE Microcontroller Overview

The ST72F361AR6TAE is a versatile and high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that require advanced control and interfacing capabilities. This 8-bit MCU is based on the industry-proven ST7 microcontroller platform, which is known for its robustness and reliability in embedded systems.

Key Features

  • CPU: The ST72F361AR6TAE boasts a high-efficiency 8-bit ST7 CPU core, offering a maximum clock frequency of 8 MHz, which provides ample processing power for complex tasks and algorithms.
  • Memory: It comes equipped with 6 KB of Flash program memory, ensuring a substantial amount of space for application code, and 384 bytes of RAM for data storage and manipulation.
  • EEPROM: The MCU includes 128 bytes of EEPROM, which is ideal for non-volatile data storage that can be read and written during normal operation.
  • I/O Ports: It features 35 I/O ports with high sink/source current capability, enabling direct drive of LEDs and other components without the need for additional drivers.
  • Timers: The device integrates an array of timers, including a main timer, two 16-bit timers with input capture, output compare, PWM, and one 8-bit timer, providing versatile timing and control options.
  • Communication Interfaces: For communication, the ST72F361AR6TAE offers a synchronous serial communication (SSC) interface, which can be configured for I2C, SPI, or Microwire protocols.
  • Analog Features: The microcontroller includes 10-bit ADC with 16 channels, allowing for precise analog signal measurement and processing.
  • Supply Voltage: It operates over a wide range of supply voltages from 4.5V to 5.5V, making it suitable for various power environments.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to +85°C, ensuring reliable performance under harsh conditions.

Applications

The ST72F361AR6TAE is highly adaptable and can be used in a multitude of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and personal electronics. Its robust feature set ensures that designers can implement sophisticated control systems while maintaining cost-effectiveness and ease of development.

Overall, the ST72F361AR6TAE from STMicroelectronics is a powerful and flexible MCU choice for designers looking to leverage the ST7 family's strengths in their next embedded project.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess