EN
  • EN
  • DE

MAX8997EWW

Part No MAX8997EWW
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707181-MAX8997EWW
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8997EWW CAD Model

Description

Introducing the MAX8997EWW Power Management IC from Maxim Integrated

The MAX8997EWW is a comprehensive power management integrated circuit (PMIC) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This advanced PMIC is tailored to meet the demanding power requirements of high-performance, portable electronic devices such as smartphones, tablets, and other handheld gadgets.

Featuring a multi-channel architecture, the MAX8997EWW integrates a diverse array of power control functionalities into a single chip, thereby reducing the system footprint and simplifying the overall design process for product engineers. Among its key features are multiple buck converters, a boost converter, low-dropout regulators (LDOs), and a real-time clock (RTC), which collectively provide a versatile and efficient power management solution.

The buck converters are designed for high efficiency and can support various output voltages, making them ideal for powering core components such as processors, memory, and digital interfaces. The boost converter ensures stable power delivery for components requiring higher voltages, while the LDOs offer clean and noise-free power, critical for sensitive analog circuits and audio components.

With its integrated RTC, the MAX8997EWW also offers time-keeping capabilities, which are essential for managing system wake-up/sleep functions and maintaining time while the main power is turned off. This feature is particularly useful for devices that need to conserve energy and provide time-based functionalities without compromising accuracy.

The MAX8997EWW is designed with a focus on power efficiency, which not only extends battery life but also minimizes heat generation, contributing to the reliability and longevity of the end product. The device's small form factor and high level of integration make it an excellent choice for space-constrained applications, while its programmable options allow for customization to meet specific system requirements.

In summary, Maxim Integrated's MAX8997EWW is a versatile, efficient, and compact power management solution that addresses the complex power needs of modern portable electronics, enabling designers to create products that stand out in terms of performance, battery life, and user experience.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess