EN
  • EN
  • DE

MAX8997EWW+T

Part No MAX8997EWW+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR MGMT 3G 42WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Win Source Part Number 707182-MAX8997EWW+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian MAX8997EWW+T CAD Model

Description

Maxim Integrated MAX8997EWW+T - Power Management IC

The MAX8997EWW+T from Maxim Integrated is a highly integrated power management integrated circuit (PMIC) designed to provide a comprehensive power solution for portable and mobile devices. This advanced PMIC combines a variety of features, including multiple voltage regulators, a battery charger, and an LED driver, all within a single, compact package. It is an ideal choice for designers looking to optimize power efficiency and extend battery life in their applications.

Key Features:

  • Multifunctional Integration: The MAX8997EWW+T incorporates a range of power control functions, including step-down converters, LDOs (Low Drop-Out regulators), a battery charger, and an LED driver, reducing the number of discrete components needed on the system board.
  • High Efficiency: The device features high-efficiency buck converters that help to minimize power loss and heat generation, thereby improving overall system performance and battery life.
  • Flexible Power Supply: With multiple programmable output voltages, the MAX8997EWW+T can power various subsystems, such as processors, memory, and peripheral interfaces, making it versatile for a wide range of applications.
  • Integrated Battery Charger: The built-in battery charger supports various battery chemistries and features programmable charging parameters, providing a safe and efficient charging solution.
  • LED Driver: An integrated LED driver with programmable current levels allows for backlighting control in displays or keypad illumination.
  • Small Footprint: The compact WLP (Wafer-Level Package) helps to save valuable board space, which is crucial in portable device designs.

Applications:

The MAX8997EWW+T is suitable for a broad range of portable applications, including smartphones, tablets, handheld gaming devices, and other battery-powered electronics that require efficient power management. Its high level of integration and small size make it particularly well-suited for space-constrained environments.

Product Specifications:

The MAX8997EWW+T operates over a wide input voltage range and offers multiple output voltage options. It is available in a lead-free, RoHS-compliant package, ensuring compliance with environmental regulations. For detailed specifications, designers should refer to the official Maxim Integrated datasheets and application notes.

You May Also Be Interested in

ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess