EN
  • EN
  • DE

MAX8996EWZ

Part No MAX8996EWZ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707179-MAX8996EWZ
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8996EWZ CAD Model

Description

The MAX8996EWZ is a versatile power management integrated circuit (PMIC) developed by Maxim Integrated, designed to cater to the demanding power requirements of modern electronic devices. This advanced PMIC is a perfect solution for portable and space-constrained applications such as smartphones, tablets, and other handheld devices.

Key Features

  • Multiple Output Channels: The MAX8996EWZ offers a multi-channel configuration, providing various output voltages to power different parts of a system efficiently.
  • High-Efficiency Operation: With an emphasis on power efficiency, this PMIC ensures that devices run for extended periods on battery power without compromising performance.
  • Compact Size: Its compact package size makes it ideal for space-constrained applications, allowing for more room for other critical components or a larger battery.
  • Integrated Protection Features: The device includes over-current, over-voltage, under-voltage, and thermal protection to safeguard the system against potential damage from electrical anomalies.

Technical Specifications

  • Input Voltage Range: The PMIC supports a wide input voltage range, making it suitable for various battery technologies and power sources.
  • Output Voltage Accuracy: Precision output voltage regulation ensures reliable operation of the powered components.
  • Switching Frequency: The high switching frequency allows for smaller external components, reducing overall solution size and cost.
  • Package: The MAX8996EWZ is available in a compact, lead-free package that complies with international environmental standards.

Applications

The MAX8996EWZ is engineered for a wide range of applications where power efficiency and space are of paramount importance. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology

In summary, the MAX8996EWZ by Maxim Integrated is a high-performance, feature-rich power management solution that offers design flexibility, efficiency, and protection for today's sophisticated electronic devices.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $115.3672
Dallas Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess