EN
  • EN
  • DE
  • IT

MAX8971EWP+T

Part No MAX8971EWP+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Charger IC Lithium Ion 20-WLP (1.62x2.18)
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-WFBGA, WLBGA
Case / Package 20-WLP (1.62x2.18)
Family Name MAX8971
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX8971EWP+TCT, MAX8971EWP+T-ND, MAX8971EWP+TDKR, MAX8971EWP+TTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925724-MAX8971EWP+T
Ultra Librarian 3D Model Ultra Librarian MAX8971EWP+T CAD Model

Description

The MAX8971EWP+T from Maxim Integrated is a high-performance, compact, and efficient power management integrated circuit (PMIC) designed specifically for battery charging applications. It is a versatile solution that caters to the needs of modern portable devices requiring reliable and fast charging capabilities.

Key Features:

  • Charge Current: The device supports a programmable fast-charge current up to 1.55A, which allows for rapid charging of batteries, reducing the time devices need to be tethered to a power source.
  • Input Voltage Range: It operates over a wide input voltage range from 4.1V to 6.6V, making it suitable for use with a variety of power supplies.
  • High Efficiency: With an efficiency rate of up to 93%, the MAX8971EWP+T ensures minimal energy loss during the charging process, which is critical for extending the battery life of portable devices.
  • Thermal Regulation: The integrated thermal regulation prevents overheating by automatically reducing charge current under high temperature conditions, thereby protecting both the charger and the battery.
  • Charge Safety: It incorporates multiple safety features including overvoltage protection, short-circuit protection, and battery temperature monitoring to ensure a safe charging experience.

Applications:

The MAX8971EWP+T is ideal for a range of applications where efficient and safe battery charging is a priority. This includes smartphones, tablets, portable media players, handheld gaming devices, and other USB-charged electronics.

Package and Availability:

It comes in a 20-WLP (Wafer-Level Package) which is highly space-efficient, making it an excellent choice for devices where board space is at a premium. The "+T" suffix indicates that this component is provided in tape and reel packaging, which is optimized for automated manufacturing processes.

Manufacturer:

Maxim Integrated is known for their innovative and reliable solutions in the analog and mixed-signal product space, and the MAX8971EWP+T is a testament to their commitment to providing high-quality power management solutions for the ever-evolving electronics industry.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1924 $60.6556
45+ $2.6195 $117.8775
69+ $2.5375 $175.0875
95+ $2.4555 $233.2725
122+ $2.3735 $289.5670
163+ $2.1287 $346.9781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess