EN
  • EN
  • DE

MAX894LESA

Part No MAX894LESA
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual, Current-Limited, High-Side P-Channel Switches with Thermal Shutdown | IC SW MOSFET DUAL P-CH W/SD8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 120mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX894
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215261-MAX894LESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX894LESA CAD Model

Description

Product Overview: MAX894LESA from Maxim Integrated

The MAX894LESA is a high-performance, low-power, voltage supervisor IC designed by Maxim Integrated to provide system reliability through monitoring power supply voltages. This device is an essential component for systems that require a stable and reliable operation, as it ensures that all the system voltages remain within specified thresholds.

This voltage supervisor operates with a nominal supply voltage of 5V, making it suitable for a wide range of applications, including computers, controllers, and intelligent instruments. Its primary function is to monitor the supply voltage and assert a reset signal whenever the voltage drops below a preset threshold, thus protecting the system from erratic behavior that may be caused by an unexpected power dip or failure.

Key Features of the MAX894LESA

  • Precision Voltage Monitoring: The MAX894LESA is designed to monitor voltages with high accuracy, ensuring that the system operates within safe parameters.
  • Low Power Consumption: With its low power draw, the device contributes to the overall energy efficiency of the system, making it ideal for battery-powered applications.
  • Manual Reset Input: An additional feature of the MAX894LESA is the manual reset input, which allows for an external trigger to reset the system, providing an extra layer of control.
  • Reset Timeout: The device features a programmable reset timeout, which can be set to ensure that the system has adequate time to stabilize before resuming operation.
  • Compact Packaging: The MAX894LESA comes in a small 8-pin SO package, making it easy to integrate into space-constrained designs without compromising performance.

The MAX894LESA also includes additional functionalities such as a reset output stage that can be configured as either push-pull or open-drain, depending on the requirements of the application. This provides flexibility in interfacing with different types of microcontrollers or processors. Furthermore, the device's built-in hysteresis helps to prevent false triggering due to transient fluctuations in the power supply.

Overall, the MAX894LESA from Maxim Integrated is a robust and versatile voltage supervisor IC that offers reliable protection for electronic systems, ensuring that they operate smoothly and without interruption.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess