EN
  • EN
  • DE

SY100E155JZ-TR

Part No SY100E155JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 6 X 2:1 28PLCC / Multiplexer 6 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E155
Other Names SY100E155JZ TR,SY100E155JZ TR,SY100E155JZTR,SY100E155JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257026-SY100E155JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100E155JZ-TR CAD Model

Description

The SY100E155JZ-TR is a high-performance, precision-engineered integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor products and is specifically designed to meet the rigorous demands of high-speed communication systems.

The SY100E155JZ-TR belongs to the family of ECL (Emitter Coupled Logic) devices, which are known for their high-speed performance and are often used in applications requiring fast switching and precise timing. This makes the SY100E155JZ-TR an ideal choice for critical communication infrastructure, high-speed networking equipment, and advanced computing systems.

Key Features:

  • High-Speed Performance: The device is capable of operating at exceptionally high speeds, making it suitable for applications that require rapid data processing and transfer.
  • Differential ECL Outputs: It features differential ECL outputs, providing improved noise immunity and signal integrity, which is crucial for maintaining data fidelity in high-speed environments.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100E155JZ-TR is designed to be energy-efficient, minimizing power consumption and heat generation.
  • Flexible Voltage Range: This device supports a flexible voltage range, allowing it to be integrated into a variety of system designs with different power requirements.
  • Surface Mount Package: The SY100E155JZ-TR comes in a surface-mount package, enabling compact and reliable integration into modern electronic assemblies.

Applications:

  • High-Speed Data Transmission Systems
  • Telecommunications Equipment
  • Server and Storage Networks
  • Test and Measurement Instruments
  • Industrial Control Systems

In summary, the SY100E155JZ-TR from Microchip Technology is a robust and reliable solution for designers and engineers looking to enhance the performance of their high-speed digital systems. With its exceptional speed, precision, and efficiency, this integrated circuit stands as a testament to Microchip's commitment to quality and innovation in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess