EN
  • EN
  • DE
  • IT

MAX8934EETI+T

Part No MAX8934EETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 1500mA 4.2V 28-Pin TQFN EP T/R / IC LI+/LIPOLY BATT CHRGER 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (4x4)
Win Source Part Number 109576-MAX8934EETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX8934
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX8934EETI+T CAD Model

Description

The MAX8934EETI+T from Maxim Integrated is a highly integrated power-management IC (PMIC) designed for a wide range of portable applications. This advanced chip is engineered to provide a comprehensive power solution by integrating multiple regulators, a battery charger, and numerous power management features into a single package.

Key Features:

  • Integrated Power Management: The device includes a single-cell Li+ battery charger with Smart Power Selector™, ensuring seamless transition between charger and battery power without interrupting operation.
  • Dual Step-Down Converters: Two high-efficiency, synchronous step-down converters are available for supplying core and peripheral voltages, with a wide input voltage range suitable for a variety of battery chemistries.
  • Flexible Charging Options: The MAX8934EETI+T supports USB-compliant and adapter charging, with programmable current limits to accommodate various power sources.
  • Multiple Power Outputs: It provides multiple regulated outputs, including two step-down converters and a SIM/SAM LDO, catering to the needs of complex portable devices.
  • Power Management Features: The chip includes features such as overvoltage protection, thermal shutdown, battery temperature monitoring, and a charge status indicator, enhancing the safety and reliability of the power system.

Applications:

The MAX8934EETI+T is suitable for a variety of portable devices where efficient power management is crucial, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other USB-Chargeable Devices

Technical Specifications:

  • Package/Case: 28-WQFN (5x5)
  • Operating Temperature: -40°C to +85°C
  • Input Voltage: 4.1V to 5.5V
  • Output Voltage: Adjustable

With its compact form factor and robust feature set, the MAX8934EETI+T is an excellent choice for designers looking to optimize the power management system of their next portable device project.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4123 $59.5353
27+ $4.4410 $119.9070
41+ $4.3024 $176.3984
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
97+ $3.6082 $349.9954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess