EN
  • EN
  • DE

MAX8923XETI+

Part No MAX8923XETI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707154-MAX8923XETI+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8923XETI+ CAD Model

Description

The MAX8923XETI+ is a high-performance, feature-rich power-management integrated circuit (PMIC) developed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This PMIC is designed to deliver efficient power management solutions for portable and battery-powered devices, where space is at a premium and energy efficiency is of utmost importance.

Key Features

  • High Integration: The MAX8923XETI+ incorporates multiple power management functions into a single chip, reducing the need for additional external components and simplifying the design process for engineers.
  • Multiple Output Channels: It features multiple output channels, each of which can be independently controlled and configured to meet the specific power requirements of various subsystems within the application.
  • Flexible Power Supply Options: With a wide input voltage range, the MAX8923XETI+ is capable of operating from a variety of power sources, making it versatile for different design scenarios.
  • High Efficiency: The PMIC is designed to maximize power efficiency, thereby extending battery life and reducing heat generation in the end application.

Applications

The MAX8923XETI+ is ideal for a broad range of applications, particularly those where space and power efficiency are critical. Some of the typical applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Handheld Gaming Devices
  • GPS Units

Technical Specifications

The MAX8923XETI+ boasts a comprehensive set of technical specifications that ensure its suitability for demanding applications:

  • Integrated DC-DC converters and LDOs for efficient power conversion
  • Programmable output voltage settings to accommodate various loads
  • Thermal overload protection for device safety
  • Small, compact package size for space-constrained designs

Conclusion

With its combination of integration, efficiency, and versatility, the MAX8923XETI+ from Maxim Integrated stands out as a top choice for designers looking to optimize the power management of their next-generation portable devices. Its state-of-the-art features ensure that it can meet the rigorous demands of today's mobile electronics market.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess