The MAX8903HETI+T from Maxim Integrated is a high-performance, integrated power-management IC designed for applications that require efficient power regulation and charging capabilities. This versatile component is ideal for portable devices where space is at a premium and extended battery life is crucial.
Key Features
- Integrated Charger: The device includes a DC-DC converter with a high-efficiency battery charger, capable of handling up to 2A charge current, which ensures rapid and energy-efficient charging of Li+ batteries.
- Wide Input Voltage Range: It operates over a broad input voltage range from 4.1V to 16V, making it suitable for a variety of power sources.
- Smart Power Selector™: Maxim's proprietary Smart Power Selector technology allows seamless transition between charging and battery operation, ensuring uninterrupted power supply to the load.
- Thermal Regulation: The thermal regulation feature prevents overheating by automatically reducing charge current.
- High Integration: The MAX8903HETI+T integrates multiple functions into a single package, reducing the need for additional components and simplifying design.
Applications
This IC is particularly well-suited for a wide range of portable applications, including:
- Smartphones and mobile phones
- Portable media players
- Handheld GPS units
- Portable gaming devices
- Digital cameras
- Other USB-charged devices
Technical Specifications
Parameter
Value
Package/Case
TQFN-28
Operating Temperature
-40°C to +85°C
Output Voltage
Adjustable
Charge Current (max)
2A
Input Voltage Range
4.1V to 16V
With its combination of efficiency, integration, and Maxim Integrated's proven reliability, the MAX8903HETI+T is an excellent choice for designers looking to optimize their power management solutions.