EN
  • EN
  • DE
  • IT

LTC4012CUF#TRPBF

Part No LTC4012CUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1-4CL 20QFN / Charger IC Multi-Chemistry 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Voltage - Supply (Max) 28V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number LTC4012
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879800-LTC4012CUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4012CUF#TRPBF CAD Model

Description

Product Overview: LTC4012CUF#TRPBF

The LTC4012CUF#TRPBF is a sophisticated, high-performance battery charger IC designed by Analog Devices Inc., tailored for applications that demand efficient and reliable battery management. This integrated circuit is engineered to accommodate a wide range of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, and NiMH batteries, making it a versatile choice for various electronic devices and systems.

Key Features

  • Multi-Chemistry Support: The LTC4012CUF#TRPBF is capable of charging a variety of battery types, which provides flexibility for designers to use the same charging circuit with different battery chemistries.
  • High Efficiency: With its advanced design, this IC ensures efficient power conversion, which results in faster charging times and reduced heat generation during the charging process.
  • Programmable Charge Parameters: Users can set crucial charging parameters such as charge current, charge voltage, and termination conditions, enabling customization to meet specific battery requirements and to ensure optimal charging performance.
  • Integrated Safety Features: The LTC4012CUF#TRPBF comes with several safety features, including overvoltage protection, overcurrent protection, and thermal protection, to safeguard the battery and the charger from potential damage.
  • Compact Form Factor: Housed in a QFN package, this IC is designed for space-constrained applications, providing a powerful charging solution without occupying significant board space.

Applications

The versatility and high performance of the LTC4012CUF#TRPBF make it suitable for a wide array of applications, including:

  • Portable Consumer Electronics
  • Medical Devices
  • Industrial Equipment
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles

The LTC4012CUF#TRPBF is available in a tape and reel package, denoted by the TRPBF suffix, which facilitates automated manufacturing processes, making it ideal for high-volume production. With its robust feature set and customizable charging options, the LTC4012CUF#TRPBF from Analog Devices Inc. stands out as a comprehensive charging solution for designers and manufacturers looking to enhance the performance and safety of their battery-powered products.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9993 $53.9958
14+ $7.3840 $103.3760
21+ $7.1533 $150.2193
29+ $6.9225 $200.7525
38+ $6.6918 $254.2884
51+ $5.9995 $305.9745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess