EN
  • EN
  • DE

MAX8890ETCDDD+T

Part No MAX8890ETCDDD+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGE CELL 12-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Handheld/Mobile Devices
Operating Supply Current 180μA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-TQFN (4x4)
Win Source Part Number 116412-MAX8890ETCDDD+T
Ultra Librarian 3D Model Ultra Librarian MAX8890ETCDDD+T CAD Model

Description

Maxim Integrated MAX8890ETCDDD+T Product Overview

The MAX8890ETCDDD+T from Maxim Integrated is a high-performance, low-noise, dual linear regulator designed to deliver outstanding regulation characteristics for noise-sensitive applications. This component is part of Maxim's extensive range of power management integrated circuits (ICs) that are engineered to provide stable and reliable power solutions across various electronic devices.

This dual regulator is ideal for portable devices due to its compact package and the ability to provide clean power rails, which is critical for maintaining the integrity of sensitive RF and analog circuits. The MAX8890ETCDDD+T operates with an input voltage range from 2.5V to 6.5V, making it versatile for a multitude of battery-powered applications.

One of the key features of this product is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus prolonging battery life in portable applications. The device offers two output voltages that are factory preset from 1.5V to 3.3V, accommodating the needs of various subsystems within electronic devices.

The MAX8890ETCDDD+T also boasts a low quiescent current, contributing to minimal power consumption when the device is in a standby state. This feature is particularly beneficial for extending the operating time of battery-powered devices. Furthermore, the IC includes over-temperature and short-circuit protection, enhancing the safety and durability of the end product.

With its tiny 12-pin TDFN package, the MAX8890ETCDDD+T saves valuable board space, which is a crucial consideration for modern compact electronic designs. The part is also lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability.

In summary, the MAX8890ETCDDD+T is a reliable and efficient solution for providing stable voltages in noise-sensitive environments. Its low noise, low dropout, and power-saving features make it an excellent choice for designers looking to optimize the performance and battery life of their portable devices.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8510 $59.1060
15+ $8.0827 $121.2405
23+ $7.8309 $180.1107
31+ $7.5780 $234.9180
40+ $7.3250 $293.0000
53+ $6.5673 $348.0669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess