EN
  • EN
  • DE

MAX8890ETCBB-T

Part No MAX8890ETCBB-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 312411-MAX8890ETCBB-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8890ETCBB-T CAD Model

Description

The MAX8890ETCBB-T is a high-performance, low-noise voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This regulator is specifically tailored for portable applications where power efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: The MAX8890ETCBB-T provides a stable and precise output voltage, ensuring reliable operation for sensitive electronic components.
  • Low Dropout: Its low dropout feature makes it ideal for battery-operated devices, ensuring maximum battery life by enabling operation down to lower voltages.
  • High PSRR: With an excellent power supply rejection ratio (PSRR), it significantly reduces the amount of power supply noise that reaches the load, making it perfect for RF and audio applications.
  • Low Noise: The device is engineered to minimize noise, a critical feature for maintaining signal integrity in sensitive applications such as medical devices and precision instrumentation.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device and the system it powers from damage due to overheating.
  • Compact Package: The MAX8890ETCBB-T comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The MAX8890ETCBB-T is versatile and can be used in a variety of applications including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earphones
  • GPS Devices
  • Portable Medical Equipment
  • Other Battery-Powered Devices

Technical Specifications

Some technical specifications of the MAX8890ETCBB-T include:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Options: Specified by the manufacturer
  • Output Current Capability: Specified by the manufacturer
  • Package Type: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer

For detailed specifications and application notes, customers are encouraged to refer to the datasheet provided by Maxim Integrated.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess