EN
  • EN
  • DE

MAX8882EUTAQ+T

Part No MAX8882EUTAQ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V/3.3V SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 2.5V, 3.3V
Maximum Dropout Voltage 0.144V at 80mA, 0.144V at 80mA
Output Current 160mA, 160mA
Current - Quiescent (Iq) 265μA
PSRR 62dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX8882
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707111-MAX8882EUTAQ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8882EUTAQ+T CAD Model

Description

Maxim Integrated's MAX8882EUTAQ+T: A Compact, Dual, Low-Dropout Linear Regulator

The MAX8882EUTAQ+T from Maxim Integrated is a highly efficient, dual-output, low-dropout (LDO) linear regulator designed to deliver stable and reliable power supply performance in a compact package. This regulator is specifically engineered to meet the stringent power requirements of portable and space-constrained electronic devices such as mobile phones, PDAs, and other handheld gadgets.

Featuring a dual LDO configuration, the MAX8882EUTAQ+T offers two independently regulated output voltages, which can be adjusted using external resistors. This flexibility allows designers to precisely tailor the output voltages to match the needs of specific applications, ensuring optimal operation of the device's various components.

The regulator operates from a wide input voltage range of 2.5V to 6.5V, making it compatible with a variety of power sources, including single-cell lithium-ion (Li+) batteries. The MAX8882EUTAQ+T provides a maximum output current of 150mA per channel, which is sufficient for powering low-power ICs and other peripheral devices.

One of the key features of the MAX8882EUTAQ+T is its low dropout voltage, which enhances the efficiency of the system by minimizing the difference between the input and output voltages. This characteristic is particularly beneficial in battery-operated devices, where extending battery life is crucial. The device also boasts excellent transient response and ripple rejection, ensuring a clean and stable voltage supply even under varying load conditions.

Equipped with an array of protective features, the MAX8882EUTAQ+T includes overtemperature protection and short-circuit protection, safeguarding the device and connected components from potential damage. Additionally, the regulator's thermal-overload protection feature ensures that it operates within safe temperature limits.

The MAX8882EUTAQ+T is available in a tiny, 6-pin SOT23 package, which is ideal for applications where board space is at a premium. Its small footprint, combined with low external component count, allows for a simplified and space-efficient design.

In summary, the MAX8882EUTAQ+T is a robust, high-performance LDO regulator that offers precision, efficiency, and reliability for a wide range of portable and space-sensitive applications.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess