EN
  • EN
  • DE

MAX8882EUA5+T

Part No MAX8882EUA5+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707110-MAX8882EUA5+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8882EUA5+T CAD Model

Description

Maxim Integrated MAX8882EUA5+T Voltage Regulator

The MAX8882EUA5+T from Maxim Integrated is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous 150mA output current. It is an ideal power management solution for portable devices that require high efficiency and low quiescent current. This regulator is specifically engineered to maintain stability and performance even with low-ESR ceramic output capacitors, making it a flexible option for modern compact electronic designs.

One of the key features of the MAX8882EUA5+T is its low dropout voltage, which allows it to continue providing a regulated output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of the available battery voltage is crucial. The device operates over a wide input voltage range from +2.5V to +6.5V, accommodating various power sources and ensuring compatibility with multi-cell batteries or regulated 5V supplies.

The MAX8882EUA5+T offers a fixed output voltage of 5V, which is a common requirement for many digital circuits and microcontrollers. It boasts a low quiescent current of only 90µA, which helps to extend battery life in portable applications. Additionally, with a shutdown current of less than 1µA, the device ensures minimal power consumption when not in active use.

For enhanced safety and longevity of the connected components, the MAX8882EUA5+T incorporates several protective features. These include short-circuit protection and thermal overload protection, which safeguard the device and the load in adverse conditions. The regulator comes in a compact, space-saving 8-pin µMAX package, making it suitable for space-constrained applications.

The MAX8882EUA5+T is a testament to Maxim Integrated's commitment to providing reliable and efficient power management solutions. Its combination of low dropout performance, low quiescent current, and robust protection features makes it an excellent choice for designers looking to optimize power consumption in their portable and battery-powered devices.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess