EN
  • EN
  • DE

MAX821REUS+T

Part No MAX821REUS+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706685-MAX821REUS+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX821REUS+T CAD Model

Description

Maxim Integrated MAX821REUS+T Voltage Supervisory IC

The MAX821REUS+T from Maxim Integrated is a high-performance voltage supervisory integrated circuit (IC) designed to monitor power supplies in microprocessor systems. It provides a precise, low-power solution for system power-on reset monitoring and can be used in a wide array of applications ranging from computers and controllers to portable and automotive electronics.

This supervisory IC features a factory-trimmed reset threshold voltage that ensures accurate monitoring of the power supply voltage. It is capable of asserting a reset signal whenever the VCC supply voltage falls below the preset threshold. The reset output remains asserted for a period after VCC has risen above the reset threshold, providing a stable reset deassertion for the microprocessor. This timing ensures that the system has sufficient time to stabilize before the processor begins operation, which is critical for reliable system startup.

The MAX821REUS+T operates over a wide voltage range and has a low supply current, making it an energy-efficient choice for battery-operated devices. The device comes in a small, surface-mount package, which allows for a compact footprint on printed circuit boards, saving valuable space in space-constrained applications.

Key features of the MAX821REUS+T include:

  • Factory-trimmed reset threshold voltage for precise monitoring
  • Low supply current for energy efficiency
  • Wide operating voltage range suitable for various applications
  • Compact surface-mount package for space-saving design
  • Manual reset input for additional system control
  • Guaranteed reset valid to VCC = 1V for low-voltage operation
  • Immune to short VCC transients for reliable performance

Overall, the Maxim Integrated MAX821REUS+T is an excellent choice for designers who need a reliable and precise voltage supervisory solution. Its combination of accuracy, low power consumption, and small form factor makes it a versatile component for ensuring the integrity of system power-up sequences across a broad range of electronic products.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess