EN
  • EN
  • DE

MAX8875UK36

Part No MAX8875UK36
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707072-MAX8875UK36
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8875UK36 CAD Model

Description

The MAX8875UK36 is a state-of-the-art low-dropout (LDO) linear regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This LDO regulator is specifically engineered to deliver a fixed output voltage of 3.6V, making it an ideal power management solution for a wide array of electronic devices that require a stable and efficient voltage supply.

Key Features

  • High Accuracy: The MAX8875UK36 offers an impressive output voltage accuracy of ±1%, ensuring reliable performance for sensitive applications.
  • Low Dropout Voltage: With a low dropout voltage, this LDO regulator maintains its output voltage even when the input-to-output differential is minimal, thus enhancing the efficiency of the system.
  • High Output Current: Capable of delivering up to 150mA of output current, the MAX8875UK36 can power a broad range of components and devices.
  • Thermal Overload Protection: The built-in thermal overload protection feature safeguards the regulator and the application from damage due to excessive heat.
  • Short-Circuit Protection: In the event of a short circuit, the MAX8875UK36 automatically shuts down, preventing potential harm to the circuitry.
  • Low Quiescent Current: Its low quiescent current makes it suitable for battery-powered applications, as it minimizes power consumption when in standby mode.

Applications

The MAX8875UK36 is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld communication equipment
  • Notebook computers
  • PDAs and mobile phones

Package and Reliability

The MAX8875UK36 comes in a compact SOT23-5 package, which allows for easy integration into space-constrained designs. Its robust design ensures a long operational life and consistent performance, even under challenging conditions.

In summary, the MAX8875UK36 from Maxim Integrated is a top-tier LDO linear regulator that combines precision, efficiency, and reliability, making it an excellent choice for designers looking to enhance the power management capabilities of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess