EN
  • EN
  • DE

MAX8875EUK27+T

Part No MAX8875EUK27+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.7V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 2.7V
Maximum Dropout Voltage 0.165V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 180μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX8875
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707071-MAX8875EUK27+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8875EUK27+T CAD Model

Description

Maxim Integrated MAX8875EUK27+T Low-Dropout Linear Regulator

The MAX8875EUK27+T is a high-performance, low-dropout (LDO) linear regulator designed by Maxim Integrated, offering a compact and efficient solution for power management in a wide range of applications. This regulator is part of Maxim's commitment to providing power-efficient, space-saving options for modern electronic devices.

With a fixed output voltage of 2.7V and the ability to deliver up to 150mA of continuous output current, the MAX8875 is well-suited for portable electronics where extended battery life is crucial. It operates over a wide input voltage range from 2.5V to 6.5V, making it versatile for various power supply configurations.

The device comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications. Its compact footprint allows designers to incorporate it into tight PCB layouts, conserving valuable board space without compromising performance.

One of the key features of the MAX8875EUK27+T is its low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltage. This feature is especially beneficial when the supply voltage is close to the output voltage, as it helps to maintain a stable output even under low input voltage conditions.

Additionally, the MAX8875 offers excellent transient response and stability with low-ESR ceramic capacitors, reducing the amount of required external components and simplifying design. The regulator also includes thermal shutdown and short-circuit protection, providing reliable operation and safeguarding the device and the system against adverse conditions.

For applications requiring precise voltage regulation, the MAX8875EUK27+T boasts a tight output accuracy of ±1.5%, ensuring consistent performance for sensitive electronic circuits. Its low quiescent current also contributes to the overall energy efficiency of the system, making it an excellent choice for battery-powered devices such as PDAs, cell phones, and wireless peripherals.

In summary, the Maxim Integrated MAX8875EUK27+T LDO linear regulator offers a blend of high efficiency, small size, and robust protection features, making it an optimal power management solution for a variety of compact electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8718 $59.4872
10+ $12.2026 $122.0260
15+ $11.8214 $177.3210
21+ $11.4403 $240.2463
27+ $11.0591 $298.5957
35+ $9.9145 $347.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess