EN
  • EN
  • DE

MAX8869EUE50+T

Part No MAX8869EUE50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 1A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V (5V)
Output Voltage MAX 5V
Voltage Dropout (Maximum) 0.35V @ 1A
Output Current 1A
Operating Supply Current 2mA
PSRR 54dB (100kHz)
Control Features Enable, Reset, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 707063-MAX8869EUE50+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8869
Introduction Date August 01, 2000
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX8869EUE50+T CAD Model

Description

Maxim Integrated's MAX8869EUE50+T: Efficient Low-Dropout Linear Regulator

The MAX8869EUE50+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to deliver a continuous 500mA of output current with a low dropout voltage, making it an ideal power management solution for a variety of applications that require efficient and reliable voltage regulation.

Key Features

  • Wide Input Voltage Range: The regulator operates with an input voltage range from 2.5V to 6.5V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: This model, the MAX8869EUE50, is preset to a 5.0V output, but the device also supports an adjustable output voltage option, providing design versatility for specific application requirements.
  • Low-Dropout Performance: The regulator boasts a low dropout voltage, which is crucial for maintaining output voltage stability even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable devices.
  • High Accuracy: The output voltage accuracy is ±1.5%, ensuring precise voltage regulation and stable operation of the connected load.
  • Thermal Overload Protection: The MAX8869EUE50+T includes thermal overload protection, which safeguards the device and the system from damage due to excessive heat.
  • Short-Circuit Protection: Built-in short-circuit protection helps prevent damage to the regulator and the system in case of a fault condition.

Applications

The MAX8869EUE50+T is suitable for a broad range of applications, particularly those that require a stable and efficient power supply. It is commonly used in:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld communication equipment
  • Notebook computers
  • PDAs and mobile phones

Package and Availability

The device is offered in a 16-pin TSSOP package, which is designed to meet the demands of space-constrained applications. The "+T" suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes.

Maxim Integrated's commitment to quality and performance is evident in the MAX8869EUE50+T, making it a reliable choice for designers looking to enhance the power efficiency and operational stability of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess