EN
  • EN
  • DE

MAX8864REU

Part No MAX8864REU
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707049-MAX8864REU
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8864REU CAD Model

Description

Maxim Integrated MAX8864REU Overview

The MAX8864REU from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 150mA load current. This efficient device is an ideal choice for portable applications due to its low quiescent current and small SOT23-6 package. With its advanced features, the MAX8864REU ensures stable operation even in the most demanding situations, making it a reliable component for designers looking to optimize power management in their circuits.

Key Features

  • Output Voltage Options: The MAX8864REU comes with preset output voltage options ranging from 2.5V to 5V, accommodating a variety of power requirements for different applications.
  • High Accuracy: With an output voltage accuracy of ±1.5%, this regulator provides precise voltage regulation, ensuring the proper functioning of sensitive electronic components.
  • Low Dropout Voltage: The device features a low dropout voltage of typically 165mV at 150mA load, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Power-Saving Mode: To conserve power, the MAX8864REU includes a shutdown mode that reduces the supply current to less than 1µA, making it suitable for battery-powered devices.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive heat, enhancing its reliability and longevity.
  • Short-Circuit Protection: The regulator also features short-circuit protection, preventing potential damage to the device and the power source in the event of a fault.

Applications

The MAX8864REU is versatile and can be used in a wide range of applications, including:

  • Battery-Powered Devices
  • Cellular Phones
  • PDAs and Handheld Equipment
  • Laptop, Notebook, and Palmtop Computers
  • Portable Information Appliances

With its combination of features, the MAX8864REU from Maxim Integrated stands out as a robust and energy-efficient solution for designers who require a reliable power management component that doesn't compromise on performance or space.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3710 $68.2260
13+ $9.3301 $121.2913
20+ $9.0390 $180.7800
27+ $8.7468 $236.1636
35+ $8.4558 $295.9530
46+ $7.5803 $348.6938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess