EN
  • EN
  • DE

MAX8860EUA18+T

Part No MAX8860EUA18+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/ADJ 0.3A 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 1.25V (1.8V)
Output Voltage MAX 6.5V
Voltage Dropout (Maximum) 0.155V @ 300mA (Typ)
Output Current 300mA
Operating Supply Current 270μA
Control Features Enable, Fault Output
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 707046-MAX8860EUA18+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8860
Introduction Date December 01, 1999
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX8860EUA18+T CAD Model

Description

The MAX8860EUA18+T is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 150mA of output current. Manufactured by Maxim Integrated, this regulator offers an optimal solution for portable electronic devices that require a high level of power efficiency and minimal space consumption.

Key Features

  • Output Voltage: This LDO provides a fixed output voltage of 1.8V, suitable for powering low-voltage digital circuits.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable and consistent performance for sensitive electronic components.
  • Low Dropout Voltage: With a typical dropout voltage of just 165mV at full load, the MAX8860EUA18+T maintains efficiency and reduces power loss.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive heat.
  • Short-Circuit Protection: The regulator also features short-circuit protection to prevent damage from output short conditions.

Applications

The MAX8860EUA18+T is ideal for a variety of applications, particularly where space and power efficiency are critical. These include:

  • Cellular phones
  • Wireless and RF devices
  • Portable media players
  • Handheld instruments
  • PDAs and palmtop computers

Package and Quality

The device comes in a compact 8-pin µMAX package, which is designed for minimal footprint and height on a PCB. The MAX8860EUA18+T is also available in tape and reel form, denoted by the '+T' suffix, for ease of manufacturing and assembly in high-volume production. Maxim Integrated ensures high quality and reliability, making the MAX8860EUA18+T a trusted choice for designers and engineers looking for a robust power management solution.

Environmental and Regulatory Compliance

Maxim Integrated is committed to environmental stewardship and ensures that the MAX8860EUA18+T complies with various international standards for environmental and safety regulations, including RoHS and WEEE.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5304 $58.7736
22+ $5.3580 $117.8760
34+ $5.1906 $176.4804
46+ $5.0231 $231.0626
60+ $4.8556 $291.3360
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess