EN
  • EN
  • DE

MAX8841ELT33+T

Part No MAX8841ELT33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.12V @ 120mA (Typ)
Output Current 150mA
Operating Supply Current 90μA
PSRR 72dB ~ 46dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WDFN
Manufacturer Package 6-uDFN (1.5x1.0)
Win Source Part Number 707027-MAX8841ELT33+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX8841
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX8841ELT33+T CAD Model

Description

Maxim Integrated MAX8841ELT33+T Low-Dropout Linear Regulator

The MAX8841ELT33+T is a high-performance, low-dropout (LDO) linear regulator designed by Maxim Integrated to deliver a fixed output voltage of 3.3V. This compact and efficient power management solution is ideal for space-constrained applications requiring a stable and reliable power supply. The regulator is capable of sourcing up to 150mA of output current, making it suitable for powering small microcontrollers, sensors, and other low-power devices.

Encased in a tiny 6-pin TDFN package, the MAX8841ELT33+T offers excellent thermal performance and a minimal footprint on the PCB. This LDO regulator features a low quiescent current, which enhances its suitability for battery-operated equipment by contributing to extended battery life. The device operates over a wide input voltage range from 2.5V to 6.5V, providing design flexibility and compatibility with various input sources.

One of the key attributes of the MAX8841ELT33+T is its high accuracy, with an output voltage tolerance of ±1.5%, ensuring precise power delivery to sensitive electronic components. Additionally, the regulator incorporates several protective features, including short-circuit protection and thermal overload protection, which safeguard the device and the connected load under adverse conditions.

Other notable features of the MAX8841ELT33+T include a low dropout voltage, which maintains regulation even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in scenarios where the input voltage is close to the output voltage, as it helps to maintain a steady output and improve efficiency.

For applications requiring an enable function to control the power sequencing, the MAX8841ELT33+T includes an active-low enable input that allows the regulator to be turned on and off as needed. This feature provides designers with additional control over the power management in complex systems.

In summary, the Maxim Integrated MAX8841ELT33+T LDO linear regulator is a reliable and versatile solution for a wide range of applications where space is at a premium and efficient power management is essential. With its fixed 3.3V output, low quiescent current, and robust protection features, this regulator is a strong candidate for use in portable devices, wearable technology, and other power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1418 $51.3810
110+ $0.9369 $103.0590
170+ $0.9076 $154.2920
230+ $0.8783 $202.0090
295+ $0.8490 $250.4550
395+ $0.7612 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess