EN
  • EN
  • DE

LTV-M501

Part No LTV-M501
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOCOUPLER HS PHOTO TRANS 5SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tape and Reel
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 15% at 16mA
Turn On / Turn Off Time 190ns, 150ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Current - Output / Channel 8mA
Voltage - Forward (Vf) 1.4V
Current - DC Forward (If) (Maximum) 25mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SOIC , 5 Leads
Supplier Device Package 5-SOP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 754496-LTV-M501
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTV-M501 CAD Model

Description

This electronic component is an isolator manufactured by Lite-On Inc.

  • Manufacturer: Lite-On Inc.
  • Win Source Part Number: 754496-LTV-M501
  • Packaging: Tape and Reel
  • Mounting Style: SMD
  • Output Type: Transistor
  • Input Type: DC
  • Current Output per Channel: 8mA
  • Voltage Isolation: 3750Vrms
  • Category: Isolators
  • Supplier Device Package: 5-SOP
  • Operating Temperature Range: -55°C and 100°C
  • Maximum Output Voltage: 20V
  • Manufacturer Package: 6-SOIC, 5 Leads
  • Current DC Forward: 25mA
  • Minimum Current Transfer Ratio: 15% @ 16mA
  • Maximum Current Transfer Ratio: Not Specified
  • Vce Saturation: Not Specified
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 1 (Unlimited)
  • Rise/Fall Time: Not Specified
  • Turn On/Turn Off Time: 190ns, 150ns
  • Voltage Forward (Vf): 1.4V

You May Also Be Interested in

Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0350
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 1.25V AC,DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1136
Everlight Electronics Co Ltd
OPTOISOLTR
Lowest to $0.1749
Toshiba Semiconductor and Storage
TLP3230(TP15,F) Toshiba MOSFET Output Optocouplers Photorelay Voff=20V Ion=0.12A Ron=5Ohm datasheet, inventory, & pricing.
Lowest to $7.2762
Littelfuse Inc.
TRANS/PHOTO OUTPUT PHOTOCOUPLER
Lowest to $4.3657
UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456
Vishay
OPTOCOUPLER, PHOTOTRANSISTOR OUT
Lowest to $0.4366
Toshiba Semiconductor and Storage
Fet Output DSOP-8-EP-5.0mm
Lowest to $2.9105
Lite-On Inc.
LTV-814S-TP-B LITEON Transistor Output Optocouplers AC INPUT datasheet, inventory, & pricing.
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3808 $51.4080
325+ $0.3124 $101.5300
500+ $0.3027 $151.3500
685+ $0.2929 $200.6365
885+ $0.2831 $250.5435
1,185+ $0.2539 $300.8715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,432 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess