EN
  • EN
  • DE

MAX757ESA+T

Part No MAX757ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJUSTABLE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 0.7V
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 2.7V
Maximum Output Voltage 5.5V
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX757
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706435-MAX757ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX757ESA+T CAD Model

Description

Maxim Integrated MAX757ESA+T - Efficient DC-DC Converter

The MAX757ESA+T from Maxim Integrated is a high-efficiency, CMOS, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices. This versatile integrated circuit is capable of converting input voltages as low as 0.7V into a selectable output voltage, making it an ideal choice for applications that require a compact and efficient power supply solution.

With its adjustable output voltage range, the MAX757ESA+T can be configured to deliver an output from 2.7V to 5.5V, which caters to a wide array of electronic devices, from portable media players to handheld medical equipment. The device comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications.

One of the key features of the MAX757ESA+T is its high efficiency, which can reach up to 92%, thus ensuring minimal power loss during conversion. This high efficiency is maintained over a broad range of load currents, thanks to its pulse-frequency modulation (PFM) control scheme. As a result, it is particularly beneficial for extending battery life in portable devices.

The MAX757ESA+T also includes a variety of protective features that safeguard the device and the application it powers. These include thermal shutdown, frequency foldback, and current limit, ensuring reliable operation under various conditions. Additionally, the low quiescent current of the device contributes to its overall power-saving capabilities.

For engineers and designers looking for a power solution that combines versatility, efficiency, and compactness, the MAX757ESA+T is an excellent choice. Whether for new designs or upgrading existing applications, this step-up converter from Maxim Integrated offers a balance of performance and size that is hard to match.

In summary, the MAX757ESA+T is a testament to Maxim Integrated's commitment to providing power management solutions that meet the evolving needs of modern electronic devices. Its combination of efficiency, adjustability, and protective features makes it a go-to component for developing power-efficient and reliable products.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess