EN
  • EN
  • DE

MAX8836ZEREEE+T

Part No MAX8836ZEREEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BCK/LINEAR SYNC 16UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 1.6MHz
Voltage/Current - Output 1 3.1V/3.4V, 1.2A
Voltage/Current - Output 2 2.85V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFBGA, CSPBGA
Manufacturer Package 16-UCSP (4x4)
Win Source Part Number 707016-MAX8836ZEREEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8836Z
Introduction Date March 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX8836ZEREEE+T CAD Model

Description

Maxim Integrated MAX8836ZEREEE+T LED Driver

The MAX8836ZEREEE+T from Maxim Integrated is a compact, high-efficiency LED driver, designed to provide a reliable power solution for portable devices that utilize white LEDs for backlighting. This advanced driver is particularly well-suited for small-form-factor applications such as smartphones, tablets, and other handheld devices where space is at a premium and power efficiency is crucial.

One of the standout features of the MAX8836ZEREEE+T is its ability to drive up to six white LEDs in series, ensuring uniform brightness and color consistency across the display. This is particularly important for maintaining the visual quality of the device's screen. The driver operates with a high fixed-frequency switching rate of 2MHz, which allows for the use of small, low-profile inductors and ceramic capacitors, further minimizing the space required on the PCB.

The MAX8836ZEREEE+T supports a wide input voltage range from 2.6V to 5.5V, making it versatile for various battery configurations and ensuring compatibility with a broad range of portable electronics. It also incorporates a built-in overvoltage protection circuit, safeguarding the device and the LEDs from potential damage due to unexpected voltage spikes.

Efficiency is a critical aspect of any power management component, and the MAX8836ZEREEE+T excels in this area. Its high-efficiency, current-mode, step-up converter design minimizes power loss and extends battery life, which is essential for portable devices. Additionally, the LED driver features a dimming control input, which allows for precise brightness control through either a PWM signal or a DC voltage, giving designers flexibility in controlling the backlight intensity.

For ease of integration, the MAX8836ZEREEE+T is available in a small, 16-pin TQFN package with a thermal pad. This compact footprint not only saves space but also enhances thermal performance, ensuring reliable operation over the device's full temperature range. Overall, Maxim Integrated's MAX8836ZEREEE+T LED driver is an excellent choice for developers seeking a high-performance, space-saving solution for LED backlighting in portable devices.

You May Also Be Interested in

Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess