EN
  • EN
  • DE

MAX8804YETA+

Part No MAX8804YETA+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description MAX8804 HIGH-VOLTAGE, DUAL-INPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 707002-MAX8804YETA+
HTSUS 8542.39.0001
ECCN EAR99
Standard Package 63 pcs
Base Product Number MAX8804
Supplier Device Package 8-TDFN (2x3)
Package / Case 8-WFDFN Exposed Pad
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Interface USB
Voltage - Supply (Max) 7V
Battery Pack Voltage 4.2V
Charge Current - Max 735mA
Fault Protection Over Temperature, Over Voltage
Programmable Features Current, Timer, Voltage
Current - Charging Constant - Programmable
Number of Cells 1
Battery Chemistry Lithium Ion
Product Status Active
Package Bulk
Mfr Maxim Integrated
Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Ultra Librarian 3D Model Ultra Librarian MAX8804YETA+ CAD Model

Description

Maxim Integrated Product Overview: MAX8804YETA+

The MAX8804YETA+ is a cutting-edge power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This PMIC is specifically tailored for portable applications, offering a high level of integration to ensure efficient power management within compact and power-sensitive devices.

Key Features

  • High Efficiency: The MAX8804YETA+ is designed to maximize power efficiency, which is crucial for extending battery life in portable devices.
  • Small Footprint: With its tiny 8-pin TDFN package, this PMIC saves valuable board space, making it ideal for space-constrained applications.
  • Integrated Functions: It includes various integrated features such as a synchronous step-down converter, which helps reduce the number of external components required.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various battery technologies and configurations.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the needs of specific applications.

Applications

The MAX8804YETA+ is versatile and can be used in a multitude of portable applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • GPS units
  • Digital cameras

Performance and Reliability

Maxim Integrated's commitment to quality ensures that the MAX8804YETA+ provides reliable performance under various conditions. It features thermal shutdown protection and current limit to safeguard the device and the system it powers. Additionally, the low quiescent current helps minimize standby power losses.

Design Support

Designers can access comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate a smooth integration of the MAX8804YETA+ into their projects. Maxim Integrated's customer support and online tools are also available to assist with any design challenges.

Overall, the MAX8804YETA+ from Maxim Integrated exemplifies a balance of power efficiency, compact design, and functional integration, making it an excellent choice for powering the next generation of portable devices.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8658 $54.9264
18+ $5.6335 $101.4030
28+ $5.4575 $152.8100
38+ $5.2814 $200.6932
49+ $5.1054 $250.1646
66+ $4.5772 $302.0952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess