EN
  • EN
  • DE

MAX8798AETX+T

Part No MAX8798AETX+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTERNAL-SW BOOST REG 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications LCD Monitor, Notebook Display
Operating Supply Current 10μA
Supply Voltage - Operating 1.8 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-TQFN (6x6)
Win Source Part Number 133298-MAX8798AETX+T
Ultra Librarian 3D Model Ultra Librarian MAX8798AETX+T CAD Model

Description

The MAX8798AETX+T from Maxim Integrated is a state-of-the-art, highly integrated power-management IC designed specifically for the demanding requirements of portable and handheld electronics. This versatile component is ideal for applications such as smartphones, tablets, and other battery-powered devices where efficiency and reliability are paramount.

Key Features

  • High Efficiency: The device includes a step-down converter with a high level of efficiency, which helps to extend battery life by minimizing power loss during operation.
  • Multiple Output Channels: It features multiple output channels to provide various voltage rails required by complex portable systems.
  • Integrated MOSFETs: Internal power MOSFETs are included to reduce external component count, which saves space and simplifies design.
  • Flexible Power Sequencing: The MAX8798AETX+T offers programmable power sequencing, allowing designers to tailor the power-up and power-down sequences to the specific needs of their application.
  • Protection Features: It comes with built-in protection features such as overvoltage protection, thermal shutdown, and current limiting to safeguard the IC and the system it powers.

Technical Specifications

  • Input Voltage Range: Optimized for operation from a single Li-ion battery or other power sources within its specified input range.
  • Output Voltage Accuracy: Maintains tight control over output voltage to ensure stable operation of powered devices.
  • Package: Available in a compact, thermally efficient TQFN package, ideal for space-constrained applications.
  • Operating Temperature Range: Designed to operate over a wide temperature range, suitable for various environmental conditions.

The MAX8798AETX+T is a testament to Maxim Integrated's commitment to providing innovative, high-performance power solutions. Its compact size, combined with its robust feature set, makes it an excellent choice for designers looking to optimize their power management systems in portable devices.

For detailed information, datasheets, and technical support, customers should visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess