EN
  • EN
  • DE

MAX8790ETP+TGA8

Part No MAX8790ETP+TGA8
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description INTEGRATED CIRCUIT / LED Driver IC Output Dimming
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8790
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 215373-MAX8790ETP+TGA8
Ultra Librarian 3D Model Ultra Librarian MAX8790ETP+TGA8 CAD Model

Description

Maxim Integrated MAX8790ETP+TGA8 - LED Driver IC

The MAX8790ETP+TGA8 from Maxim Integrated is a highly efficient, compact, and versatile LED driver IC designed to meet the demanding requirements of modern LED lighting solutions. It is particularly well-suited for driving white LEDs in series, which are commonly used in backlighting applications for LCD panels, including TVs, monitors, and laptops, as well as in automotive lighting, industrial displays, and general illumination products.

Key Features

  • High Efficiency: The device boasts a high efficiency rate, which reduces power consumption and heat generation, thus extending the lifespan of the lighting solution.
  • Flexible Power Supply: It accommodates a wide input voltage range, making it suitable for various applications without the need for additional voltage regulation components.
  • Multiple Output Channels: The IC supports multiple output channels, enabling it to drive several LED strings simultaneously, which is ideal for large panel backlighting.
  • Integrated Dimming Control: It features integrated dimming control, allowing for brightness adjustment to cater to different user preferences or ambient light conditions.
  • Compact Package: The IC comes in a compact TQFN-EP (Exposed Pad) package, which allows for efficient heat dissipation and space-saving on the PCB.
  • Protection Features: It is equipped with a range of protection features, including over-voltage, over-temperature, and LED open/short-circuit protection, ensuring reliable and safe operation.

Applications

  • LCD Backlighting
  • Automotive Lighting
  • Industrial Displays
  • General Illumination

The MAX8790ETP+TGA8 is designed to simplify the design and enhance the performance of LED lighting systems. With its high efficiency, integrated features, and robust protection mechanisms, this LED driver IC from Maxim Integrated stands out as a superior choice for developers looking to create advanced, energy-efficient lighting solutions.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8429 $58.1148
30+ $3.9732 $119.1960
46+ $3.8496 $177.0816
63+ $3.7249 $234.6687
81+ $3.6013 $291.7053
108+ $3.2282 $348.6456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess