EN
  • EN
  • DE

MAX8785ETI

Part No MAX8785ETI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706974-MAX8785ETI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8785ETI CAD Model

Description

The MAX8785ETI from Maxim Integrated is a high-performance, integrated LED driver designed to provide a complete solution for driving high-brightness LEDs in a compact and efficient manner. This LED driver is particularly well-suited for portable applications where power efficiency and space constraints are critical considerations.

With an input voltage range of 2.6V to 5.5V, the MAX8785ETI is versatile and can accommodate a broad spectrum of power supplies, making it ideal for battery-operated devices. Its high-frequency switching allows for the use of small external components, thus reducing the overall solution size and cost.

The device features an internal switch and a 1.2MHz fixed-frequency PWM control scheme that minimizes ripple and ensures consistent brightness control across LEDs. The MAX8785ETI also supports full-scale LED current control via an external resistor, allowing for precise adjustment of the LED current to match specific application requirements.

One of the standout features of the MAX8785ETI is its high efficiency, which not only reduces power consumption but also minimizes heat generation. This is crucial for maintaining the longevity of LED components and for applications where thermal management is a concern.

The MAX8785ETI incorporates multiple protection features, including over-voltage, over-temperature, and LED open/short-circuit protection, ensuring reliable operation under a wide range of conditions. Furthermore, its thermal management capabilities are enhanced with a thermal shutdown feature that protects the device in extreme temperature conditions.

Available in a compact 28-pin TQFN package, the MAX8785ETI is designed for easy integration into a variety of designs. Its footprint is optimized for space-constrained applications such as mobile phones, portable media players, and other handheld devices.

In summary, the MAX8785ETI LED driver from Maxim Integrated is a robust, efficient, and compact solution for powering high-brightness LEDs, offering designers a high degree of functionality and reliability in a small package.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess