EN
  • EN
  • DE

PZM9.1NB3,115

Part No PZM9.1NB3,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 300MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 9.1 V 300 mW ±2% Surface Mount SMT3; MPAK
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SMT3; MPAK
Family Name PZM9.1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 934046240115, PZM9.1NB3 T/R, PZM9.1NB3 T/R-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931139-PZM9.1NB3,115
Ultra Librarian 3D Model Ultra Librarian PZM9.1NB3,115 CAD Model

Description

The PZM9.1NB3,115 is a robust, high-performance Zener diode from the reputable NXP Semiconductors portfolio. Designed to provide reliable voltage regulation, this product is an excellent choice for a wide range of electronic applications where precision is key.

Key Features

  • Zener Voltage: The diode offers a nominal Zener voltage of 9.1V, making it suitable for applications requiring a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 300mW, this component can handle a moderate amount of power, ensuring stability in various circuits.
  • Package: The PZM9.1NB3,115 comes in a small, surface-mount SOT346 (SC-59) package, which is ideal for space-constrained applications.
  • High Stability: This Zener diode is designed to maintain a stable Zener voltage over a wide range of operating conditions, including changes in temperature and load.
  • Tolerance: A standard tolerance of approximately 5% allows for precise voltage regulation in most circuits without the need for additional components.

Applications

The PZM9.1NB3,115 is suited for various applications, including:

  • Voltage stabilization in power supplies
  • Protection circuits for sensitive electronics
  • Reference voltage sources in analog circuits
  • Surge suppression in data lines and other communication interfaces

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PZM9.1NB3,115 is no exception. Each diode is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications.

Environmental Compliance

The PZM9.1NB3,115 is compliant with RoHS (Restriction of Hazardous Substances Directive), which means it is free from harmful substances like lead, mercury, and cadmium, making it an environmentally friendly choice for your electronic designs.

Ordering Information

When ordering the PZM9.1NB3,115, it is supplied in tape and reel packaging, facilitating efficient assembly during the manufacturing process. This packaging ensures the diodes are protected and remain in perfect condition until ready for use on production lines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess