EN
  • EN
  • DE

MAX8774GTL+

Part No MAX8774GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC AMD CORE SUPPLIES 40-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Processor
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Part Number Series MAX8774
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806032-MAX8774GTL+
Ultra Librarian 3D Model Ultra Librarian MAX8774GTL+ CAD Model

Description

Maxim Integrated MAX8774GTL+ Overview

The MAX8774GTL+ is a high-performance, step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and high efficiency for advanced notebook CPUs. This advanced power solution is optimized for converting battery voltage or adapter voltage into the core supply voltage required by high-speed processors.

Key Features

  • High-Efficiency Operation: The device ensures efficient power conversion, which is crucial for extending battery life in portable applications.
  • Quick-PWM™ Mode: The Quick-PWM mode provides an ultra-fast transient response, which is essential for maintaining voltage stability during sudden changes in load, such as when a CPU switches between low-power and high-performance modes.
  • Active Voltage Positioning: With active voltage positioning, the MAX8774GTL+ enhances load transient response and reduces the number of output capacitors required, thus saving space and cost.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the specific needs of the CPU, ensuring compatibility with a wide range of processor requirements.
  • Multiple Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, safeguarding the CPU and the power system from potential damage.

Applications

  • Notebook Computers
  • Portable Electronics
  • High-Performance CPU Power Supplies

Technical Specifications

  • Voltage Input Range: The MAX8774GTL+ operates over a wide input voltage range, accommodating various power sources.
  • Package Type: The device comes in a compact, thermally efficient package, making it suitable for space-constrained applications.
  • Manufacturer: Maxim Integrated is known for its high-quality, reliable power management solutions, and the MAX8774GTL+ is no exception.

The MAX8774GTL+ is an ideal choice for system designers looking for a robust, efficient, and flexible power management solution for high-performance CPUs. Its advanced features and protections ensure stable operation under a wide range of conditions, making it a versatile component in modern electronic designs.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7283 $71.1849
6+ $19.4698 $116.8188
10+ $18.8612 $188.6120
13+ $18.2525 $237.2825
17+ $17.6449 $299.9633
22+ $15.8189 $348.0158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess