The BZX884-C20 is a precision Zener diode manufactured by NXP Semiconductors, designed to offer a reliable voltage regulation solution across various electronic applications. This component is part of NXP's extensive range of voltage regulator diodes, catering to the need for stable reference voltages in circuit designs.
Key Features
- Nominal Zener Voltage: The BZX884-C20 provides a nominal Zener voltage of 20V, making it suitable for a wide range of voltage stabilization tasks.
- Tolerance: It comes with a tight tolerance of ±2%, ensuring precise voltage regulation for sensitive electronic circuits.
- Power Dissipation: With a power dissipation of 400 mW, this Zener diode can withstand moderate power levels, suitable for various low-power applications.
- Package: The device is available in a small, surface-mount SOD-882 package, which is ideal for space-constrained applications and supports high-density PCB designs.
- Temperature Stability: The BZX884-C20 features excellent stability over a wide operating temperature range, maintaining consistent performance under varying environmental conditions.
- Low Leakage Current: It is characterized by a low leakage current, enhancing the overall efficiency of the electronic system it is integrated into.
Applications
The BZX884-C20 Zener diode is versatile and can be utilized in a variety of applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Precision reference voltage sources
- Power management systems
- Consumer electronics
Quality and Reliability
NXP Semiconductors is known for their commitment to quality, and the BZX884-C20 is no exception. It is produced with high manufacturing standards, ensuring reliability and performance consistency. This Zener diode is a testament to NXP's dedication to providing components that meet the rigorous demands of the electronics industry.