EN
  • EN
  • DE

MAX8759ETI

Part No MAX8759ETI
Manufacturer Maxim Integrated
Catalog Misc Products
Description Low-Cost, SMBus, CCFL Backlight Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830021-MAX8759ETI
Ultra Librarian 3D Model Ultra Librarian MAX8759ETI CAD Model

Description

MAX8759ETI from Maxim Integrated

The MAX8759ETI is a high-performance, versatile power-supply controller from Maxim Integrated, designed to cater to the demanding needs of modern electronics. This integrated circuit (IC) is specifically tailored for use in notebook computers, but its robust feature set allows it to be utilized in a variety of other applications that require efficient power management solutions.

Key Features

  • High Efficiency: The MAX8759ETI is engineered for optimal power conversion efficiency, which is crucial for battery-powered devices, helping to extend their operational life.
  • Multiple Outputs: It supports multiple output voltages, enabling it to power various subsystems within an electronic device while maintaining tight regulation and high accuracy.
  • Advanced Control: The device includes an integrated pulse-width modulation (PWM) controller that provides precise control over power delivery, improving the performance and stability of the system.
  • Protection Features: Built-in protection mechanisms such as overvoltage, overcurrent, and thermal shutdown ensure the longevity and reliability of both the power supply and the powered device.
  • Compact Design: Housed in a small 28-pin TQFN package, the MAX8759ETI saves valuable board space, making it ideal for the compact layouts found in notebooks and portable electronics.
  • Adjustable Parameters: The IC allows for adjustable switching frequency and soft-start time, giving designers flexibility to optimize the power supply for specific application requirements.

Applications

While the MAX8759ETI is optimized for notebook power supplies, its versatility enables it to be used in a variety of other devices that require efficient and reliable power management. These applications include:

  • Portable and handheld devices
  • Embedded systems
  • Networking equipment
  • Telecommunication systems

With its combination of efficiency, flexibility, and protection features, the MAX8759ETI from Maxim Integrated stands out as a powerful solution for sophisticated power supply designs. Its ability to meet the stringent requirements of modern electronics makes it a popular choice among engineers and designers looking to create high-performance, energy-conscious products.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess