EN
  • EN
  • DE

MAX8759ETI+TG19

Part No MAX8759ETI+TG19
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706947-MAX8759ETI+TG19
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8759ETI+TG19 CAD Model

Description

The MAX8759ETI+TG19 is a highly sophisticated, integrated power-supply solution designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This component is specifically engineered to meet the rigorous demands of high-performance electronics that require efficient and stable power management.

At its core, the MAX8759ETI+TG19 is a step-down controller with a versatile range of applications, including but not limited to, notebook computers, telecom equipment, and portable devices. Its advanced architecture allows for seamless conversion of a higher voltage input to a lower voltage output, ensuring that sensitive electronic components receive a consistent and safe power supply.

One of the key features of this product is its impressive efficiency. The device employs a synchronous rectification technique which significantly reduces power loss during the conversion process. This not only conserves energy but also minimizes heat generation, thereby enhancing the overall reliability and longevity of the system it powers.

The MAX8759ETI+TG19 is also equipped with a range of protective features to safeguard against common power-related issues. These include overvoltage protection, undervoltage lockout, and thermal shutdown. Such measures ensure that the power supply remains stable even under abnormal conditions, preventing potential damage to the connected components.

Flexibility is another hallmark of this product. It supports adjustable output voltage, allowing designers to tailor the power supply to the specific needs of their application. Additionally, the MAX8759ETI+TG19 comes in a compact, thermally-efficient, 28-pin thin QFN package, making it an excellent choice for space-constrained applications.

In summary, the MAX8759ETI+TG19 from Maxim Integrated is a high-performance, feature-rich power management solution that offers efficiency, protection, and flexibility. Its design and capabilities make it an ideal choice for engineers looking to develop reliable and high-quality electronic products.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess