EN
  • EN
  • DE

MAX8759ETI+TG05

Part No MAX8759ETI+TG05
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer Maxim Integrated
Win Source Part Number 312336-MAX8759ETI+TG05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8759ETI+TG05 CAD Model

Description

The MAX8759ETI+TG05 is a cutting-edge power management integrated circuit (PMIC) from the esteemed manufacturer Maxim Integrated. This high-performance component is designed to cater to the demanding needs of modern electronic devices, ensuring efficient and reliable power delivery. The MAX8759ETI+TG05 is particularly suitable for portable computers, notebooks, and other sophisticated mobile systems that require advanced power management solutions.

Key Features and Benefits

  • High Efficiency: The device is engineered to provide high-efficiency power conversion, which helps in extending battery life and reducing heat generation.
  • Flexibility: It offers multiple power outputs, enabling it to support various subsystems within electronic devices.
  • Advanced Power Control: With its integrated power control functions, the MAX8759ETI+TG05 can manage and optimize power usage dynamically based on the system's demands.
  • Small Footprint: The compact form factor of the PMIC makes it an ideal choice for devices where space is at a premium.
  • Thermal Management: The product is designed to operate within a wide temperature range, ensuring performance stability under varying thermal conditions.

Technical Specifications

The MAX8759ETI+TG05 operates with an input voltage range that accommodates the needs of most portable electronics. The precision of its output voltage regulation ensures that connected components receive a stable and consistent power supply. Moreover, the PMIC includes various protection features such as overvoltage, undervoltage, and thermal shutdown, which safeguard the device and the system it powers from potential damage.

Applications

With its versatile feature set, the MAX8759ETI+TG05 is well-suited for a wide array of applications. It is an excellent choice for powering CPUs, GPUs, and other high-performance integrated circuits. Its robust design also makes it suitable for use in power supplies for embedded systems, networking equipment, and telecommunications hardware.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8759ETI+TG05 is no exception. It is manufactured to meet high standards, ensuring that it delivers consistent performance over its lifespan and under various environmental conditions.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Maxim Integrated
Lowest to $1.3456
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8796 $62.1572
16+ $7.2857 $116.5712
25+ $7.0582 $176.4550
34+ $6.8307 $232.2438
44+ $6.6031 $290.5364
59+ $5.9194 $349.2446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess