Product Overview: MAX8742EAI+ from Maxim Integrated
The MAX8742EAI+ is a highly integrated and efficient power-management IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is specifically engineered to cater to the demanding power requirements of modern portable electronics, such as laptops, ultrabooks, and other mobile computing devices.
Key Features
- High Efficiency: The device boasts a high-efficiency, synchronous buck regulator topology that ensures minimal power loss during DC-DC conversion, leading to extended battery life and reduced heat generation.
- Adjustable Output: With an adjustable output voltage range, the MAX8742EAI+ provides the flexibility needed to power a variety of core voltages required by modern CPUs and chipsets.
- Power-Saving Modes: It includes power-saving modes such as automatic PWM/PFM switching that contribute to reduced power consumption during light-load conditions.
- Quick-PWM™ Mode: The Quick-PWM mode with 5-bit VID allows for fast transient response, which is critical for maintaining stable voltages during sudden changes in load.
- Protection Features: Comprehensive protection features such as overvoltage protection, thermal shutdown, and current limiting safeguard the device and the system from various electrical anomalies.
Applications
The versatility and robustness of the MAX8742EAI+ make it an ideal choice for a broad range of applications. It is particularly suited for:
- Notebook Computers
- Subnotebooks and Netbooks
- Portable Equipment
- Single Li+/Li-Poly Battery-Powered Electronics
Technical Specifications
The MAX8742EAI+ operates over a wide input voltage range and features a compact SSOP-28 package that fits well within the space constraints of portable devices. Its technical specifications include:
- Input Voltage Range: 5V to 24V
- Output Voltage Range: Adjustable
- Package Type: SSOP-28
- Operating Temperature Range: -40°C to +85°C
In conclusion, the MAX8742EAI+ from Maxim Integrated is a top-tier power management solution that combines efficiency, flexibility, and reliability to meet the stringent requirements of today's portable electronics. Its advanced features and comprehensive protection mechanisms make it a smart choice for designers looking to optimize power usage and extend battery life in their products.